DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 200 250 300 350 400 450 460 470 480 490 500 510 514 515 516 517 518 519 520 521 522 523 524 525 526 530 540 550 560 570 580 600 650 700 750 800 850 1000 1500 1569
Product Name Notes
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
30 Position Connector Plug, Non-Gendered Through Hole Tin
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin
30 Position Connector Receptacle, Non-Gendered Through Hole, Right Angle Tin

<< Prev Next >>