DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
150
200
250
300
350
400
420
430
440
450
460
470
480
481
482
483
484
485
486
487
488
489
490
491
492
500
510
520
530
540
550
600
650
700
750
800
850
1000
1500
1569
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| CONN EDGE DUAL FMALE 12POS 0.156 |
| << Prev | Next >> |