The 387-017-544-103 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1800 V AC rms and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
387 SERIES (.156" (3.96MM) CONTA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-387-017-544-103-ND | 387-017-544-103 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack |