DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 150 200 250 300 350 400 420 430 440 450 460 470 477 478 479 480 481 482 483 484 485 486 487 488 489 490 500 510 520 530 540 550 600 650 700 750 800 1000 1500 1569
Product Name Notes
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"25 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"27 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"28 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"30 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"30 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"30 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
"30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
"30 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"30 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"60 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"
"7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Through Hole, Right Angle 56 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 70 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
"PC Pin Terminal Connector Through Hole Gold 0.072"" (1.83mm) Dia"
1 Position Header Connector Solder Cup Gold
10 (1 x 10) Pos SIP Socket Tin-Lead Through Hole
10 Position Header Connector Solder Cup Gold
12 Position Header Connector Solder Cup Gold
128 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
15 Position D-Type, Micro-D Plug, Male Pins Connector
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
15, 15 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
16 Position Header Connector Solder Cup Gold
160 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
160 Position Din Connector Header, Male Pins Gold Through Hole
18 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
2 Position Header Connector Solder Cup Gold
20 (4 x 5) Pos PLCC Socket Tin Surface Mount
20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
20 Position Header Connector Solder Cup Gold
25 Position D-Type, Micro-D Plug, Male Pins Connector
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
25 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
26 Position Header Connector Solder Cup Gold
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
3 (1 x 3) Pos SIP Socket Tin Through Hole
3 Position Header Connector Solder Cup Gold
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
32 Position Header Connector Solder Cup Gold
4 (1 x 4) Pos SIP Socket Tin Through Hole
4 Position Header Connector Solder Cup Gold
4-PIN, RIGHT ANGLE, SMT
40 (2 x 20) Pos DIP, ZIF (ZIP) Socket Gold Through Hole
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
5 Position Header Connector Solder Cup Gold
51 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
6 Position Header Connector Solder Cup Gold
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
64 Position Header Connector Solder Cup Gold
68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount
6WWV-29-008=#6 TRIBARRIER
7 (1 x 7) Pos SIP Socket Tin Through Hole
7 Position Header Connector Solder Cup Gold
8 (1 x 8) Pos SIP Socket Tin-Lead Through Hole
8 Position Header Connector Solder Cup Gold
84 (4 x 21) Pos PLCC Socket Tin Surface Mount
9 Position D-Type, Micro-D Plug, Male Pins Connector
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN HEADER SMD R/A 2POS
Connector Header Surface Mount 2 position
Connector Header Surface Mount, Right Angle 2 position
Connector Header Through Hole 2 position
Connector Header Through Hole, Right Angle 2 position
M12 F 5 B H S * 301 17,0 094 * *
M12 M 4 A * T 3,1 301 10,5 094 *
M12 M 5 A * T 3,1 301 10,5 094 *
SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMPS Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMPS Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMPS MALE PCB EDGE LAUNCH PLUS C
SMPS MALE PCB QB EDGE LAUNCH CON
SMPS MALE PCB QB THRU-HOLE CONNE
SMPS MALE PCB SURFACE MOUNT CONN
SRCA 2,54 4 M 1 SMD 137 E1 167 *
SRCP 1,27 4 F 1 SMD 137 * 105 *
SRCP 2,54 4 M 1 SMD 137 E1 168 *
STVB 64 M AB VV 4-00 0606 * * 24
STVB 64 M AB VV 4-00 0606 * 8040
STVB/2 32 M AB VV 4-00 0606 * *
STVB/3 20 M AB VV 4-00 EE * * 24
STVC 48 M ABC GGG 4-00 0606 * *
STVC 64 M AC VV 4-00 0606 * * 13
STVC 64 M AC VV 4-00 0606 * * 24
STVC/3 20 M AC VV 4-00 0606 * *
STVC/3 30 M ABC VVV 4-00 0606 *
STVCD 128 M ABCD VVVV 4-00 0606
STVCD 128 M ABCD VVVV 4-00 EE *
STVE 160 M ABCDE VVVVV 4-00 0606
STVE 160 M ABCDE VVVVV 4-00 EE *
STVE 160 M ABCDE VVVVV 4-00 GA06
STVTE 160 MI ABCDE VVVVV 4-00 EE

<< Prev Next >>