DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
150
200
250
300
350
400
420
430
440
450
460
470
476
477
478
479
480
481
482
483
484
485
486
487
488
490
500
510
520
530
540
550
600
650
700
750
800
1000
1500
1569
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "16 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "32 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10, 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20, 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| CONN HEADER SMD R/A 4POS 3MM | |
| CONN HEADER SMD R/A 6POS 3MM | |
| Connector Header Surface Mount, Right Angle 2 position | |
| Connector Header Through Hole, Right Angle 2 position |
| << Prev | Next >> |