DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
150
200
250
300
350
400
410
420
430
440
450
460
465
466
467
468
469
470
471
472
473
474
475
476
477
480
490
500
510
520
530
550
600
650
700
750
800
1000
1500
1569
| Product Name | Notes |
|---|---|
| "46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "48 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| CONN EDGE DUAL FMALE 50POS 0.156 |
| << Prev | Next >> |