EDAC, Inc. Edgeboard Connectors 357-056-455-207

Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-056-455-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-056-455-207-ND
Edgeboard Connectors 151-357-056-455-207-ND
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 83AJ5030 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
83AJ5030
Card Edge Connector Rohs Compliant Edac 83AJ5030
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-056-455-207-ND 83AJ5030
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28537-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details