EDAC, Inc. Edgeboard Connectors 357-056-522-207

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-056-522-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-056-522-207-ND
Edgeboard Connectors 151-357-056-522-207-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 83AJ5091 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
83AJ5091
Card Edge Connector Rohs Compliant Edac 83AJ5091
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-056-522-207-ND 83AJ5091
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Card Edge Connectors - 2322260-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details