EDAC, Inc. Edgeboard Connectors 357-058-456-202

Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-058-456-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-058-456-202-ND
Edgeboard Connectors 151-357-058-456-202-ND
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 83AJ5238 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
83AJ5238
Card Edge Connector Rohs Compliant Edac 83AJ5238
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-058-456-202-ND 83AJ5238
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A28491-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details