EDAC, Inc. Edgeboard Connectors 342-007-540-104

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-007-540-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-007-540-104-ND
Edgeboard Connectors 151-342-007-540-104-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ5000 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ5000
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ5000
CARD EDGE CONN, SINGLE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-007-540-104-ND 65AJ5000
Product Name Edgeboard Connectors Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details