EDAC, Inc. Edgeboard Connectors 342-007-558-102

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-007-558-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-007-558-102-ND
Edgeboard Connectors 151-342-007-558-102-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ3632 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ3632
Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ3632
CARD EDGE CONN, SINGLE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-007-558-102-ND 64AJ3632
Product Name Edgeboard Connectors Card Edge Conn, Single, 7Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-11202000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
4 suppliers