R. S. Hughes Company, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| The 3M black / red adhesive-lined polyolefin heat shrink tubing is sold 5 kits per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. | |
| The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. | |
| The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 45 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 12 packs per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 45 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin heat shrink tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. | |
| The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. | |
| The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. | |
| The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. | |
| The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts... | |
| The 3M black modified neoprene heat shrink tubing is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of... | |
| The 3M black modified neoprene heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product... | |
| The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product... | |
| The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink thin-wall tubing is sold 48 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.118... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.236... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.354... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.709... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.945... | |
| The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1.535... | |
| The 3M black polyolefin heat shrink tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 200 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 600 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M black polyolefin heat shrink tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts... | |
| The 3M blue polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M blue polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M blue polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts... | |
| The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 30 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M clear polyvinylidene flouride heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M green adhesive-lined polyolefin heat shrink tubing is sold 500 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts... | |
| The 3M green polyolefin heat shrink thin-wall tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M green polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This... | |
| The 3M orange / red polyolefin heat shrink tubing is sold 50 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This... | |
| The 3M orange adhesive-lined polyolefin heat shrink tubing is sold 1000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts... | |
| The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of... | |
| The 3M red adhesive-lined polyolefin heat shrink tubing is sold 12 packs per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts... | |
| The 3M red polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of... | |
| The 3M red polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M red polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts... | |
| The 3M white polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product... | |
| The 3M yellow polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of... | |
| The 3M yellow polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M yellow polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The 3M yellow polyolefin heat shrink thin-wall tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product... | |
| The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in... | |
| The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in... | |
| The Brady Permasleeve continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack. Supports thermal transfer printing. |
| << Prev | Next >> |