3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-1300-48""-Black-20 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp MDT-1300-48""-Black-20 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-1300-48
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-1300-48""-Black-20 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-40675
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-1300-48""-Black-20 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-40675
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-40675
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-1300-48""-Black-20 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing - Q-175K-3/4-02-QB6IN-2-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details