3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-0800-48""-Black-20 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08968
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08968
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08968
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details