3M 3M Red Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611602246

Description
The 3M red polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.
Description
The 3M red polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59963
3M Red Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59963
The 3M red polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

The 3M red polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59963
Product Name 3M Red Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details