3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611603285

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 6 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-60066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-60066
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-60066
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 6 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.1 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60066
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Sleeves - 1874820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0394 inch (1 mm)
Length 591 inch (15000 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details