General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.093 in to 0.187 in Diameter.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | HSA-48-WT | 662820-03758 |
| Product Name | BradyMark™ Hot Stamper Heat Shrink Tubing | Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.093 in Min Wire Dia to 0.187 in Max Wire Dia - HSA-48-WT |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |