3M 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-10A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp BBI-10A-Red-20' Roll

Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 10.28 in and after heat is applied it reduces in size to 4.53 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.059 in but after it is 0.138 in. The overall length measures 20 ft.
Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 10.28 in and after heat is applied it reduces in size to 4.53 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.059 in but after it is 0.138 in. The overall length measures 20 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-10A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp - 051135-35878 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-10A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
051135-35878
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-10A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp 051135-35878
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 10.28 in and after heat is applied it reduces in size to 4.53 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.059 in but after it is 0.138 in. The overall length measures 20 ft.

The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 10.28 in and after heat is applied it reduces in size to 4.53 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.059 in but after it is 0.138 in. The overall length measures 20 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35878
Product Name 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-10A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers