3M 3M Black Polyolefin Heat Shrink Tubing FPVW-1/4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp FPVW-1/4-48

Description
The 3M black polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing FPVW-1/4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing FPVW-1/4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59836
3M Black Polyolefin Heat Shrink Tubing FPVW-1/4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59836
The 3M black polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59836
Product Name 3M Black Polyolefin Heat Shrink Tubing FPVW-1/4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
0.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-16-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.5000 inch (12.7 mm)
View Details
Heat Shrink Tubing - 2345946 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0472 inch (1.2 mm)
Length 47.24 inch (1200 mm)
View Details