3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-3000-48""-Black-15 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp MDT-3000-48""-Black-15 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-3000-48
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-3000-48""-Black-15 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-40679
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-3000-48""-Black-15 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-40679
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-40679
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MDT-3000-48""-Black-15 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Tubing - 2269089 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details