3M Heat Shrink Tubing IMCSN-1100-48A

Description
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M157558-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M157558-ND
Heat Shrink Tubing 3M157558-ND
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-58812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-58812
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-58812
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3M157558-ND 054007-58812
Product Name Heat Shrink Tubing 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details