3M 3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp SMS-220

Description
The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-37976
Description
The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-37976

Suppliers

Company
Product
Description
Supplier Links
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-37976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-37976
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-37976
The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-37976

The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-37976

Buy Now
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-44686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-44686
3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-44686
The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-44686

The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.22 in and after heat is applied it reduces in size to 0.045 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: RS Hughes ID: 051135-44686

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-37976
Product Name 3M Yellow Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-220 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details