3M 3M Black Modified Neoprene Heat Shrink Tubing NST-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp NST-1-100'-Black-Spool

Description
The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 100 ft.
Description
The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Modified Neoprene Heat Shrink Tubing NST-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp - 054007-58603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Modified Neoprene Heat Shrink Tubing NST-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp
054007-58603
3M Black Modified Neoprene Heat Shrink Tubing NST-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp 054007-58603
The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 100 ft.

The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58603
Product Name 3M Black Modified Neoprene Heat Shrink Tubing NST-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details