3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611603251

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 6 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-60063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-60063
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-60063
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 6 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60063
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 6 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details