3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 80611603236

Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.031 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.031 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-60061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-60061
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-60061
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.031 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.031 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60061
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2417488 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details