3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611603855

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-60123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-60123
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-60123
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60123
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details