3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-0800-9""-Black-25 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 9 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08890 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08890
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08890
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 9 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08890
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details