Brady Corporation BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing PVC-3

Description
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing
Description
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing

Suppliers

Company
Product
Description
Supplier Links
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing - PVC-3 - Brady Corporation
Milwaukee, WI, USA
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing
PVC-3
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing PVC-3
BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing

BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing

Supplier's Site
Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.229 in Min Wire Dia to 0.249 in Max Wire Dia - PVC-3 - 662820-03897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.229 in Min Wire Dia to 0.249 in Max Wire Dia - PVC-3
662820-03897
Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.229 in Min Wire Dia to 0.249 in Max Wire Dia - PVC-3 662820-03897
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.229 in to 0.249 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.229 in to 0.249 in Diameter.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number PVC-3 662820-03897
Product Name BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.229 in Min Wire Dia to 0.249 in Max Wire Dia - PVC-3
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details