3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-0800-12""-Black-100 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 12 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 12 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08967
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08967
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 12 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 12 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08967
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2417450 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details