Brady Corporation BradyMark™ Hot Stamper Heat Shrink Tubing HSA-95-BK

Description
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.
Description
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

Suppliers

Company
Product
Description
Supplier Links
BradyMark™ Hot Stamper Heat Shrink Tubing - HSA-95-BK - Brady Corporation
Milwaukee, WI, USA
BradyMark™ Hot Stamper Heat Shrink Tubing
HSA-95-BK
BradyMark™ Hot Stamper Heat Shrink Tubing HSA-95-BK
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

Supplier's Site
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSA-95-BK - 662820-03731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSA-95-BK
662820-03731
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSA-95-BK 662820-03731
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number HSA-95-BK 662820-03731
Product Name BradyMark™ Hot Stamper Heat Shrink Tubing Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSA-95-BK
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Sleeves - 1811991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details