3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp EPS300-1/4-48""-Red-200 Pcs

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59766
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59766
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59766
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details