3M 3M Black Polyolefin Heat Shrink Tubing FPVW-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp FPVW-3/8-48

Description
The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing FPVW-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing FPVW-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59955
3M Black Polyolefin Heat Shrink Tubing FPVW-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59955
The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59955
Product Name 3M Black Polyolefin Heat Shrink Tubing FPVW-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Cable Spiral Wrapping - 2044418 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details