3M 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp MFP-3/8-48""-Clear-125 Pcs

Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.
Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp - 051128-59931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
051128-59931
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp 051128-59931
The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59931
Product Name 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/8-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details