3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 80611603178

Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.032 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.032 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-60055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-60055
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-60055
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.032 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.032 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60055
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 6 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details