3M 3M Black Polyolefin Heat Shrink Tubing VFP-1/2-Black-200' - 200 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp VFP-1/2-Black-200'

Description
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 200 ft.
Description
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 200 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing VFP-1/2-Black-200' - 200 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing VFP-1/2-Black-200' - 200 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08689
3M Black Polyolefin Heat Shrink Tubing VFP-1/2-Black-200' - 200 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08689
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 200 ft.

The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 200 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08689
Product Name 3M Black Polyolefin Heat Shrink Tubing VFP-1/2-Black-200' - 200 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details