3M 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-3/8-200'-Black-Spool - 200 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp PSTH-3/8-200'-Black-Spool

Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 200 ft.
Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 200 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-3/8-200'-Black-Spool - 200 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp - 054007-58588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-3/8-200'-Black-Spool - 200 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
054007-58588
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-3/8-200'-Black-Spool - 200 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp 054007-58588
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 200 ft.

The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 200 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58588
Product Name 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-3/8-200'-Black-Spool - 200 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details