3M 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-3000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp IMCSN-3000-48

Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-3000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-58815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-3000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-58815
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-3000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-58815
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 3 in and after heat is applied it reduces in size to 1 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58815
Product Name 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-3000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2345948 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0945 inch (2.4 mm)
Length 47.24 inch (1200 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details