3M 3M Black Polyolefin Heat Shrink Tubing VFP-1/8-Black-500' - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp VFP-1/8-Black-500'

Description
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.
Description
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing VFP-1/8-Black-500' - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing VFP-1/8-Black-500' - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08670
3M Black Polyolefin Heat Shrink Tubing VFP-1/8-Black-500' - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08670
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08670
Product Name 3M Black Polyolefin Heat Shrink Tubing VFP-1/8-Black-500' - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2345932 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1181 inch (3 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details