3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 6 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 80611603368

Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 6 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-60074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 6 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-60074
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 6 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-60074
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.7 in and after heat is applied it reduces in size to 0.175 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60074
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 6 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2812811 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1181 inch (3 mm)
View Details