3M 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp PSTH-1-100'-Black-Spool

Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.049 in. The overall length measures 100 ft.
Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.049 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp - 054007-58592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
054007-58592
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp 054007-58592
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.049 in. The overall length measures 100 ft.

The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.049 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58592
Product Name 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details