3M 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/16-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp SFTW-203-1/16-BLACK

Description
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059 in and after heat is applied it reduces in size to 0.02 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.018 in.
Description
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059 in and after heat is applied it reduces in size to 0.02 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.018 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/16-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/16-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56651
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/16-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56651
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059 in and after heat is applied it reduces in size to 0.02 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.018 in.

The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059 in and after heat is applied it reduces in size to 0.02 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.018 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 712403-56651
Product Name 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/16-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details