3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-2000-48""-Black-10 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSF-2000-48""-Black-10 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-2000-48
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-2000-48""-Black-10 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-38234
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-2000-48""-Black-10 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-38234
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-38234
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-2000-48""-Black-10 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details