3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-4500-48""-Black-5 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSF-4500-48""-Black-5 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.5 in and after heat is applied it reduces in size to 1.5 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.5 in and after heat is applied it reduces in size to 1.5 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-4500-48
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-4500-48""-Black-5 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-38236
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-4500-48""-Black-5 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-38236
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.5 in and after heat is applied it reduces in size to 1.5 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.5 in and after heat is applied it reduces in size to 1.5 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-38236
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSF-4500-48""-Black-5 Pcs - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9055 inch (23 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details