3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp HDT-1100-48A

Description
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.
Description
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-36243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-36243
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-36243
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-40651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-40651
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-40651
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.12 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36243
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-1100-48A - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.5625 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-16x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Cable Sleeves - 1874820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0394 inch (1 mm)
Length 591 inch (15000 mm)
View Details