3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-1500-9""-Black-50 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 9 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08973
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08973
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 9 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08973
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-9 - 9 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Heat Shrink Tubing - 2650445 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 2.76 to 7.87 inch (70 to 200 mm)
View Details