3M 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-1/2-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp MFP-1/2-48""-Clear-100 Pcs

Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.
Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-1/2-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp - 051128-59934 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-1/2-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
051128-59934
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-1/2-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp 051128-59934
The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.012 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59934
Product Name 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-1/2-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Heat Shrink Tubing - 2269088 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 7.09 inch (180 mm)
View Details