3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611601784

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59917
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59917
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59917
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details