The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 48 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 051128-59957 |
| Product Name | 3M Black Polyolefin Heat Shrink Tubing FPVW-3/16-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |