3M Heat Shrink Tubing IMCSN-1300-25-U

Description
"Heat Shrink Tubing, Flexible 1.300"" (33.02mm) 3 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.300"" (33.02mm) 3 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - IMCSN-1300-25-U-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
IMCSN-1300-25-U-ND
Heat Shrink Tubing IMCSN-1300-25-U-ND
"Heat Shrink Tubing, Flexible 1.300"" (33.02mm) 3 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.300"" (33.02mm) 3 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-03484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-03484
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-03484
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. The overall length measures 25 ft.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.3 in and after heat is applied it reduces in size to 0.43 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number IMCSN-1300-25-U-ND 051135-03484
Product Name Heat Shrink Tubing 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details