3M Heat Shrink Tubing SMS-300

Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 White"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SMS-300-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SMS-300-ND
Heat Shrink Tubing SMS-300-ND
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 White"

"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 White"

Buy Now Datasheet
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-300 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-44687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-300 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-44687
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-300 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-44687
The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern

The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number SMS-300-ND 051135-44687
Product Name Heat Shrink Tubing 3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-300 - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details